Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reflector Fastening | Glue |
---|---|
Reflector Inner Diameter | 19.3mm |
Reflector Overall Height | 44.7mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Reflector |
Beam Angle | ± 8° |
Beam Type | Spot |
For Use With | Bridgelux BXRA C / N / W 0800 / 1200 / 2000 Series LEDs |
BARBARA Series ╪ 70 mm Reflector 17░ FWHM for BXRA ES Rectangular | Future Electronics |
Reflector Is Made Of Aluminum Coated PC | Avnet America |
Where can I find additional details, specifications and documents for a C11552_BARBARA-S?
Additional datasheets, footprints and schematics for C11552_BARBARA-S are listed on our Part Details page. You can also find images and similar parts to C11552_BARBARA-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C11552_BARBARA-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C11552_BARBARA-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C11552_BARBARA-S fall under?
The C11552_BARBARA-S is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C11552_BARBARA-S when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C11552_BARBARA-S you can contact the distributor directly for product support, shipping queries etc.
Is the C11552_BARBARA-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C11552_BARBARA-S have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for C11552_BARBARA-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C11552_BARBARA-S often in real-time on the comparison pages.
What if I can't find stock of C11552_BARBARA-S?
You can fill out our help required form which you can use to request a quote for C11552_BARBARA-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.