Status: | Unknown |
---|---|
Series: | Lenses For CREE MPL Series |
RoHS: | Unknown |
Reflector Fastening | Position Pins |
---|---|
Reflector Inner Diameter | 11.2mm |
Reflector Overall Height | 24.9mm |
Reflector Material | PC (Polycarbonate) |
Product Range | Lenses For CREE MPL Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Reflector |
Beam Angle | ± 26° |
Beam Type | Wide |
For Use With | Cree MP-L Series LEDs |
Cree MP-L Optic Reflector Pins "TYCO" | RS |
Led Reflector, 26+, Wide, Cree Mpl | Newark Electronics |
Reflector Is Made Of Aluminum Coated PC With Protective Laquer | Avnet America |
Where can I find additional details, specifications and documents for a C11396_TYRA-W?
Additional datasheets, footprints and schematics for C11396_TYRA-W are listed on our Part Details page. You can also find images and similar parts to C11396_TYRA-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C11396_TYRA-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C11396_TYRA-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C11396_TYRA-W fall under?
The C11396_TYRA-W is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C11396_TYRA-W when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C11396_TYRA-W you can contact the distributor directly for product support, shipping queries etc.
Is the C11396_TYRA-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C11396_TYRA-W have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for C11396_TYRA-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C11396_TYRA-W often in real-time on the comparison pages.
What if I can't find stock of C11396_TYRA-W?
You can fill out our help required form which you can use to request a quote for C11396_TYRA-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.