C11192_TUIJA-SS-DD Optoelectronics, LEDs & Displays by LEDiL

SHARP GM2BB 50MM TRIPLE OPTIC SPOT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for Farnell
Farnell
from US$1.01
No stock
Buy Now

Specifications

Lens Type 3 LED Optic
Beam Type Spot
LED Lens Colour Transparent
Lens Diameter 50mm
Lens Shape Dome
Lens Material PMMA (Polymethylmethacrylate)
Product Range -
SVHC No SVHC (27-Jun-2018)
Beam Angle ± 6°
For Use With Sharp GM2BB (Double Dome) Series LEDs

Alternative Descriptions

SHARP GM2BB 50MM TRIPLE OPTIC, SPOT | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C11192_TUIJA-SS-DD?

Additional datasheets, footprints and schematics for C11192_TUIJA-SS-DD are listed on our Part Details page. You can also find images and similar parts to C11192_TUIJA-SS-DD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C11192_TUIJA-SS-DD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C11192_TUIJA-SS-DD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C11192_TUIJA-SS-DD fall under?

The C11192_TUIJA-SS-DD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to C11192_TUIJA-SS-DD when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C11192_TUIJA-SS-DD you can contact the distributor directly for product support, shipping queries etc.

Is the C11192_TUIJA-SS-DD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C11192_TUIJA-SS-DD have stock available?

Authorised distributors including Farnell have stock available or on a lead time for C11192_TUIJA-SS-DD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C11192_TUIJA-SS-DD often in real-time on the comparison pages.

What if I can't find stock of C11192_TUIJA-SS-DD?

You can fill out our help required form which you can use to request a quote for C11192_TUIJA-SS-DD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay