Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
BOW-OCP2-29S-NFF,
6-1201730-9 |
No distributors results available
Color | Grey |
---|---|
Weight | 3.4kg |
Termination Stud Thread | M12 |
Shed Outside Diameter | 119mm |
Creepage Distance | 35.8in, 910mm |
Shed Inside Diameter | 97mm, 3.8in |
Height | 340mm |
Residual Voltage (Nominal Current) | 94kV |
Short Circuit Current | 40kA |
Impulse Voltage 1.2/50µs (Positive) | 230kV |
Flashover Voltage | 95kV |
Discharge Current (Nominal) | 10kA |
Steep Lightning Impulse Current – 1/20µs @ 10kA | 97.7kV |
Voltage Rating (Ur) | 36.3kV |
Voltage Rating (Uc) | 36.3kV |
Continuous Operating Voltage (Uc) | 29kV |
BIL Rating | 230kV |
Cantilever Strength -SSL | 350kN |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Distribution |
Minimum Packaging Unit | 3 |
Product Availability | Worldwide |
Surge Arrester Class | 2 |
Technology | Cage |
Shed Profile | Alternating |
Product Family | OCP2 |
Power Frequency Withstand (Wet) | 95kV |
Where can I find additional details, specifications and documents for a C10969-000?
Additional datasheets, footprints and schematics for C10969-000 are listed on our Part Details page. You can also find images and similar parts to C10969-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10969-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10969-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10969-000 fall under?
The C10969-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.
Can I view similar or alternative parts?
You can view similar parts to C10969-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10969-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C10969-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10969-000 have stock available?
There is no stock from authorised distributors for C10969-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10969-000 often in real-time on the comparison pages.
What if I can't find stock of C10969-000?
You can fill out our help required form which you can use to request a quote for C10969-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.