C10922_GT4-OSL-M Optoelectronics, LEDs & Displays by LEDiL

OSRAM OSLON 35MM QUAD OPTIC MED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Farnell
Farnell
from US$0.70
No stock
Buy Now
Logo for element14
element14
from US$1.48
-
Buy Now

Specifications

Lens Type 4 LED Optic
Beam Type Medium
LED Lens Colour Transparent
Lens Diameter 35mm
Lens Shape Round
Lens Material PMMA (Polymethylmethacrylate)
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type Multi-LED Lens
Beam Angle ± 14°
For Use With Osram Oslon SSL Series LEDs

Alternative Descriptions

OSRAM OSLON 35MM QUAD OPTIC, MED | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C10922_GT4-OSL-M?

Additional datasheets, footprints and schematics for C10922_GT4-OSL-M are listed on our Part Details page. You can also find images and similar parts to C10922_GT4-OSL-M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C10922_GT4-OSL-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10922_GT4-OSL-M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C10922_GT4-OSL-M fall under?

The C10922_GT4-OSL-M is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to C10922_GT4-OSL-M when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C10922_GT4-OSL-M you can contact the distributor directly for product support, shipping queries etc.

Is the C10922_GT4-OSL-M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C10922_GT4-OSL-M have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for C10922_GT4-OSL-M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C10922_GT4-OSL-M often in real-time on the comparison pages.

What if I can't find stock of C10922_GT4-OSL-M?

You can fill out our help required form which you can use to request a quote for C10922_GT4-OSL-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay