Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Lens without Holder |
---|---|
LED Lens Color | Transparent |
Lens Shape | Rectangular |
Lens Material | PMMA (Polymethylmethacrylate) |
RoHS Compliant | Yes |
Lens,rectangular,1 Position,19.6Mm X 15.5Mm Od | Newark Electronics |
LENS RECTANGULAR 1 POS 19.6 X 15.5MM OD 6.6MM (H) | Avnet America |
Where can I find additional details, specifications and documents for a C10915_STRADA-C?
Additional datasheets, footprints and schematics for C10915_STRADA-C are listed on our Part Details page. You can also find images and similar parts to C10915_STRADA-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10915_STRADA-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10915_STRADA-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10915_STRADA-C fall under?
The C10915_STRADA-C is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to C10915_STRADA-C when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10915_STRADA-C you can contact the distributor directly for product support, shipping queries etc.
Is the C10915_STRADA-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C10915_STRADA-C have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and EBV Elektronik have stock available or on a lead time for C10915_STRADA-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10915_STRADA-C often in real-time on the comparison pages.
What if I can't find stock of C10915_STRADA-C?
You can fill out our help required form which you can use to request a quote for C10915_STRADA-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.