Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Lens without Holder |
---|---|
Beam Type | Wide |
Lens Diameter | 35.5mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Lens |
RoHS Compliant | Yes |
Led Lense, Cree Mx-6 Series, Wide | Newark Electronics |
LENS ROUND 5 POS 35.5MM OD 6.8MM (H) | EBV Elektronik |
Where can I find additional details, specifications and documents for a C10814_NIS83-MX-5-W?
Additional datasheets, footprints and schematics for C10814_NIS83-MX-5-W are listed on our Part Details page. You can also find images and similar parts to C10814_NIS83-MX-5-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10814_NIS83-MX-5-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10814_NIS83-MX-5-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10814_NIS83-MX-5-W fall under?
The C10814_NIS83-MX-5-W is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to C10814_NIS83-MX-5-W when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10814_NIS83-MX-5-W you can contact the distributor directly for product support, shipping queries etc.
Is the C10814_NIS83-MX-5-W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C10814_NIS83-MX-5-W have stock available?
Authorised distributors including Newark Electronics and EBV Elektronik have stock available or on a lead time for C10814_NIS83-MX-5-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10814_NIS83-MX-5-W often in real-time on the comparison pages.
What if I can't find stock of C10814_NIS83-MX-5-W?
You can fill out our help required form which you can use to request a quote for C10814_NIS83-MX-5-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.