Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | Lens without Holder |
---|---|
Beam Type | - |
LED Lens Color | Transparent |
Lens Diameter | - |
Lens Shape | Rectangular |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
Lens,rectangular,1 Position,19.6Mm X 15.4Mm Od | Newark Electronics |
LENS RECTANGULAR 1 POS 19.6 +15.4MM OD 11.4MM (H) | Avnet America |
LENS,RECTANGULAR,1 POS,19.6MMx15.4MM OD | element14 |
Where can I find additional details, specifications and documents for a C10758"STRADA-A?
Additional datasheets, footprints and schematics for C10758"STRADA-A are listed on our Part Details page. You can also find images and similar parts to C10758"STRADA-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10758"STRADA-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10758"STRADA-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10758"STRADA-A fall under?
The C10758"STRADA-A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C10758"STRADA-A when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10758"STRADA-A you can contact the distributor directly for product support, shipping queries etc.
Is the C10758"STRADA-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10758"STRADA-A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for C10758"STRADA-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10758"STRADA-A often in real-time on the comparison pages.
What if I can't find stock of C10758"STRADA-A?
You can fill out our help required form which you can use to request a quote for C10758"STRADA-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.