Status: | Unknown |
---|---|
Series: | C106 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
362
in stock
|
Buy Now | |
element14
from US$0.36
|
7,965
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
5,019
in stock
|
Buy Now | |
Farnell
from US$0.36
|
5,019
in stock
|
Buy Now | |
CoreStaff
from US$0.38
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
687
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | 2.55A |
On State RMS Current IT(rms) | 4A |
Thyristor Case Style | TO-225AA |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 20A |
Holding Current Max Ih | 3mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 110°C |
Product Range | C106 Series |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
SCR THYRISTOR, 4A, 600V, TO-225AA-3 | element14 |
Scr Thyristor, 4A, 600V, To-225Aa-3 | Newark Electronics |
C106 Series 4 A 600 V Through Hole Silicon Controlled Rectifier - TO-225AA | Future Electronics |
Thyristor SCR 600V 20A TO225 | RS |
4A 600V SCR C77 | TTI Europe |
Where can I find additional details, specifications and documents for a C106MG?
Additional datasheets, footprints and schematics for C106MG are listed on our Part Details page. You can also find images and similar parts to C106MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C106MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C106MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C106MG fall under?
The C106MG is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to C106MG when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C106MG you can contact the distributor directly for product support, shipping queries etc.
Is the C106MG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C106MG have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, CoreStaff and Future Electronics have stock available or on a lead time for C106MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C106MG often in real-time on the comparison pages.
What if I can't find stock of C106MG?
You can fill out our help required form which you can use to request a quote for C106MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.