Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
626
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
22,790
in stock
|
Buy Now | |
element14
from US$0.36
|
22,790
in stock
|
Buy Now | |
Farnell
from US$0.36
|
22,790
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
8,090
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
2,500
in stock
|
Buy Now | |
CoreStaff
from US$0.38
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
823
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
275
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | 2.55A |
On State RMS Current IT(rms) | 4A |
Thyristor Case Style | TO-225AA |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 20A |
Holding Current Max Ih | 3mA |
Gate Trigger Voltage Max Vgt | 1V |
Operating Temperature Max | 110°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Current Itsm | 20A |
Device Marking | C106M1 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +110°C |
Repetitive Reverse Voltage Vrrm Max | 600V |
Termination Type | Through Hole |
Thyristor Case | TO-225AA |
Thyristor Type | Thyristor |
Thyristor, 2.5A, 600V, To-126 | Newark Electronics |
THYRISTOR, 2.5A, 600V, TO-126 | element14 |
Thyristor 4A 600V TO225AA | Schukat Electronic |
4A 600V SCR C77 | TTI Europe |
Thyristor | Transfer Multisort Elektronik |
C106M1G | RS |
C106 Series 4 A 600 V Through Hole Silicon Controller Rectifier - TO-225AA | Future Electronics |
Where can I find additional details, specifications and documents for a C106M1G?
Additional datasheets, footprints and schematics for C106M1G are listed on our Part Details page. You can also find images and similar parts to C106M1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C106M1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C106M1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C106M1G fall under?
The C106M1G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to C106M1G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C106M1G you can contact the distributor directly for product support, shipping queries etc.
Is the C106M1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C106M1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and TTI Europe have stock available or on a lead time for C106M1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C106M1G often in real-time on the comparison pages.
What if I can't find stock of C106M1G?
You can fill out our help required form which you can use to request a quote for C106M1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.