Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.38 |
1,120
|
Buy Now | |
Future Electronics | US$0.24 |
11,040
|
Buy Now | |
Newark Electronics | US$0.36 |
5,647
|
Buy Now | |
Farnell | US$0.39 |
5,647
|
Buy Now | |
RS Americas | US$0.55 |
2,480
|
Buy Now | |
CoreStaff | US$0.40 |
2,170
|
Buy Now | |
Rapid Electronics | US$0.69 |
2,077
|
Buy Now | |
TTI Europe | US$0.35 |
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | 2.55A |
On State RMS Current IT(rms) | 4A |
Thyristor Case Style | TO-225AA |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 20A |
Holding Current Max Ih | 3mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 110°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +110°C |
Thyristor Case | TO-225AA |
C106 Series 4 A 400 V Through Hole Silicon Controlled Rectifier - TO-225AA | Future Electronics |
Thyristor, 4A, 400V, To-225Aa | Newark Electronics |
THYRISTOR, 4A, 400V, TO-225AA | Farnell |
Thyristor, Through Hole, C77, 4A, 400V, SCR, TO-225AA, TO-126-3 | Littelfuse C106DG | RS Americas |
Thyristor SCR 400V 20A TO225 | RS |
4A 400V SCR C77 | TTI Europe |
Where can I find additional details, specifications and documents for a C106DG?
Additional datasheets, footprints and schematics for C106DG are listed on our Part Details page. You can also find images and similar parts to C106DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C106DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C106DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C106DG fall under?
The C106DG is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to C106DG when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C106DG you can contact the distributor directly for product support, shipping queries etc.
Is the C106DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C106DG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, RS Americas and CoreStaff have stock available or on a lead time for C106DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C106DG often in real-time on the comparison pages.
What if I can't find stock of C106DG?
You can fill out our help required form which you can use to request a quote for C106DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.