C106D1G Thyristors by Littelfuse

THYRISTOR 2.5A 400V TO-126

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for RS
RS
from US$0.51
43
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.22
5,590
in stock
Buy Now
Logo for element14
element14
from US$0.38
4,704
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.37
4,704
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.40
2,500
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.37
1,825
in stock
Buy Now
Logo for Micros
Micros
from US$0.33
355
in stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$0.49
260
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
214
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.83
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.33
-
Buy Now

Specifications

Peak Repetitive Off-State Voltage Vdrm 400V
Gate Trigger Current Max Igt 200µA
Current It av 2.55A
On State RMS Current IT(rms) 4A
Thyristor Case Style TO-225AA
No. of Pins 3Pins
Peak Non Rep Surge Current Itsm 50Hz 20A
Holding Current Max Ih 3mA
Gate Trigger Voltage Max Vgt 1V
Operating Temperature Max 110°C
Product Range -
MSL -
SVHC No SVHC (12-Jan-2017)
Current Itsm 20A
Device Marking C106D1
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +110°C
Repetitive Reverse Voltage Vrrm Max 400V
Termination Type Through Hole
Thyristor Case TO-225AA
Thyristor Type Thyristor

Alternative Descriptions

Thyristor 4A 400V TO225AA | Schukat Electronic
THYRISTOR, 2.5A, 400V, TO-126 | element14
Thyristor | Transfer Multisort Elektronik
It=4,0A | Micros
C106 Series 4 A 400 V Through Hole Silicon Controlled Rectifier - TO-225AA | Future Electronics
C106D1G | RS
4A 400V SCR C77 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C106D1G?

Additional datasheets, footprints and schematics for C106D1G are listed on our Part Details page. You can also find images and similar parts to C106D1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C106D1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C106D1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C106D1G fall under?

The C106D1G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.

Can I view similar or alternative parts?

You can view similar parts to C106D1G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C106D1G you can contact the distributor directly for product support, shipping queries etc.

Is the C106D1G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C106D1G have stock available?

Authorised distributors including Schukat Electronic, element14, Farnell, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for C106D1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C106D1G often in real-time on the comparison pages.

What if I can't find stock of C106D1G?

You can fill out our help required form which you can use to request a quote for C106D1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay