C10472_OSR-5-M Optoelectronics, LEDs & Displays by LEDiL

OSRAM DRAGON 35MM 5 UP OPTIC MED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for Farnell
Farnell
from US$0.57
No stock
Buy Now
Logo for element14
element14
from US$1.48
-
Buy Now

Specifications

Lens Type -
Beam Type Medium
LED Lens Colour -
Lens Diameter 35.5mm
Lens Shape Round
Lens Material PMMA (Polymethylmethacrylate)
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type Lens without Holder
Beam Angle ± 12°
For Use With Osram Dragon Series LEDs

Alternative Descriptions

OSRAM DRAGON 35MM 5 UP OPTIC, MED | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C10472_OSR-5-M?

Additional datasheets, footprints and schematics for C10472_OSR-5-M are listed on our Part Details page. You can also find images and similar parts to C10472_OSR-5-M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C10472_OSR-5-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10472_OSR-5-M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C10472_OSR-5-M fall under?

The C10472_OSR-5-M is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to C10472_OSR-5-M when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C10472_OSR-5-M you can contact the distributor directly for product support, shipping queries etc.

Is the C10472_OSR-5-M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C10472_OSR-5-M have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for C10472_OSR-5-M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C10472_OSR-5-M often in real-time on the comparison pages.

What if I can't find stock of C10472_OSR-5-M?

You can fill out our help required form which you can use to request a quote for C10472_OSR-5-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay