Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Lens with Holder |
---|---|
Beam Type | Wide |
Lens Diameter | 16mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Wide Lens |
RoHS Compliant | Yes |
Lens, Wide, Osram Platinum/Dragon+ | Newark Electronics |
TINA Series Round 1 Pos 16.0mm Dia 8.6mm (H) Wide Beam Lens | Future Electronics |
ROUND TINA LENS WITH TRANSPARENT COLOR | Avnet America |
Where can I find additional details, specifications and documents for a C10449_TINA-W?
Additional datasheets, footprints and schematics for C10449_TINA-W are listed on our Part Details page. You can also find images and similar parts to C10449_TINA-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10449_TINA-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10449_TINA-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10449_TINA-W fall under?
The C10449_TINA-W is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to C10449_TINA-W when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10449_TINA-W you can contact the distributor directly for product support, shipping queries etc.
Is the C10449_TINA-W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C10449_TINA-W have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and EBV Elektronik have stock available or on a lead time for C10449_TINA-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10449_TINA-W often in real-time on the comparison pages.
What if I can't find stock of C10449_TINA-W?
You can fill out our help required form which you can use to request a quote for C10449_TINA-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.