Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
No stock
|
Buy Now |
Reflector Fastening | Position Pins |
---|---|
Reflector Inner Diameter | - |
Reflector Overall Height | 15.5mm |
Reflector Material | Metallized ABS (Acrylonitrile Butadiene Styrene) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Reflector - Medium |
Beam Angle | ± 16° x ± 16° |
For Use With | LedEngin 10W Series LEDs |
LED ENGINE 10W LED REFLECTOR, MED | Farnell |
Where can I find additional details, specifications and documents for a C10437_BOOMERANG-REFLECTOR-10W?
Additional datasheets, footprints and schematics for C10437_BOOMERANG-REFLECTOR-10W are listed on our Part Details page. You can also find images and similar parts to C10437_BOOMERANG-REFLECTOR-10W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10437_BOOMERANG-REFLECTOR-10W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10437_BOOMERANG-REFLECTOR-10W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10437_BOOMERANG-REFLECTOR-10W fall under?
The C10437_BOOMERANG-REFLECTOR-10W is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C10437_BOOMERANG-REFLECTOR-10W when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10437_BOOMERANG-REFLECTOR-10W you can contact the distributor directly for product support, shipping queries etc.
Is the C10437_BOOMERANG-REFLECTOR-10W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10437_BOOMERANG-REFLECTOR-10W have stock available?
Authorised distributors including Farnell have stock available or on a lead time for C10437_BOOMERANG-REFLECTOR-10W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10437_BOOMERANG-REFLECTOR-10W often in real-time on the comparison pages.
What if I can't find stock of C10437_BOOMERANG-REFLECTOR-10W?
You can fill out our help required form which you can use to request a quote for C10437_BOOMERANG-REFLECTOR-10W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.