Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Beam Type | Wide |
---|---|
Beam Angle | 32° |
Lens Color | Clear |
Lens Diameter | 35mm |
Lens Shape | Round |
Lens Material | PMMA |
Leaded Process Compatible | No |
Peak Reflow Compatible (260 C) | No |
Where can I find additional details, specifications and documents for a C10266"LEDILSTAR-L-W?
Additional datasheets, footprints and schematics for C10266"LEDILSTAR-L-W are listed on our Part Details page. You can also find images and similar parts to C10266"LEDILSTAR-L-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10266"LEDILSTAR-L-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10266"LEDILSTAR-L-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10266"LEDILSTAR-L-W fall under?
The C10266"LEDILSTAR-L-W is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to C10266"LEDILSTAR-L-W when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10266"LEDILSTAR-L-W you can contact the distributor directly for product support, shipping queries etc.
Is the C10266"LEDILSTAR-L-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10266"LEDILSTAR-L-W have stock available?
There is no stock from authorised distributors for C10266"LEDILSTAR-L-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10266"LEDILSTAR-L-W often in real-time on the comparison pages.
What if I can't find stock of C10266"LEDILSTAR-L-W?
You can fill out our help required form which you can use to request a quote for C10266"LEDILSTAR-L-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.