Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.40
|
5
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$8.02
|
16
in stock
|
Buy Now | |
element14
from US$228.34
|
-
|
Buy Now | |
TRC Electronics
from US$239.36
|
-
|
Buy Now | |
Sager
from US$10.40
|
-
|
Buy Now | |
Farnell
from US$8.55
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Product Range | C Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | 1kV |
Output Current Max | 1mA |
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 11.5V |
Input Voltage DC Max | 16V |
DC / DC Converter Type | - |
Height | 12.7mm |
Depth | 35.56mm |
Width | 28.19mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
Plastic Straight Sided Utility Cap, To Cap Thread Size 7/8 in, Red, C Series | Caplugs C-10 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clip Hanger Rohs Compliant: Yes |Omega C-10 | Newark Electronics |
CLIP HANGER | Farnell |
Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Compliant |
Product Range | C Series |
---|---|
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Voltage Power Supply Type | Regulated |
---|---|
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed, Adjustable |
Power Rating | 1W |
Output Current Max | 1mA |
Power Supply Mounting | Through Hole |
RoHS Compliant | Yes |
High Voltage DC/DC Converter | TRC Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Case Type | Holster |
---|---|
Case Color | Yellow |
For Use With | 12, 16, 46, 705/707 Meters |
Colour | Yellow |
External Depth - Imperial | 1.73" |
External Depth - Metric | 44mm |
External Height - Imperial | 6" |
RoHS Compliant | NA |
Holster for Fluke 10 series multimeters | RS |
Meter Holster, 6.00x2.80x1.75 in., Hard Yellow PVC | Carlton-Bates |
Where can I find additional details, specifications and documents for a C10?
Additional datasheets, footprints and schematics for C10 are listed on our Part Details page. You can also find images and similar parts to C10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C10 fall under?
The C10 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to C10 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C10 you can contact the distributor directly for product support, shipping queries etc.
Is the C10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C10 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, element14 and TRC Electronics have stock available or on a lead time for C10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C10 often in real-time on the comparison pages.
What if I can't find stock of C10?
You can fill out our help required form which you can use to request a quote for C10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.