Status: | Unknown |
---|---|
Series: | AEC-Q200 X Series FT-CAP |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 4.7Μf, 10V, 10%, X7R, 0805 | Newark Electronics |
CAP, 4.7µF, 10V, 10%, X7R, 0805 | element14 |
Capacitor MLCC 0805 4.7uF 10V X7R | RS |
Where can I find additional details, specifications and documents for a C0805X475K8RACAUTO?
Additional datasheets, footprints and schematics for C0805X475K8RACAUTO are listed on our Part Details page. You can also find images and similar parts to C0805X475K8RACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805X475K8RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805X475K8RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805X475K8RACAUTO fall under?
The C0805X475K8RACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805X475K8RACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805X475K8RACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0805X475K8RACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805X475K8RACAUTO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C0805X475K8RACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805X475K8RACAUTO often in real-time on the comparison pages.
What if I can't find stock of C0805X475K8RACAUTO?
You can fill out our help required form which you can use to request a quote for C0805X475K8RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.