Status: | Unknown |
---|---|
Series: | U2J X Series FT-CAP |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | U2J |
Product Range | U2J X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 0.047Μf, 16V, 5%, U2J, 0805 | Newark Electronics |
CAP, 0.047µF, 16V, 5%, U2J, 0805 | element14 |
Capacitor Ceramic 0805 47nF 16V U2J 5% | RS |
Where can I find additional details, specifications and documents for a C0805X473J4JACAUTO?
Additional datasheets, footprints and schematics for C0805X473J4JACAUTO are listed on our Part Details page. You can also find images and similar parts to C0805X473J4JACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805X473J4JACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805X473J4JACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805X473J4JACAUTO fall under?
The C0805X473J4JACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805X473J4JACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805X473J4JACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0805X473J4JACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805X473J4JACAUTO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C0805X473J4JACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805X473J4JACAUTO often in real-time on the comparison pages.
What if I can't find stock of C0805X473J4JACAUTO?
You can fill out our help required form which you can use to request a quote for C0805X473J4JACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.