Status: | Unknown |
---|---|
Series: | X Series FT-CAP |
RoHS: | Unknown |
Capacitance | 22000pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 0.022Μf, 200V, 10%, X7R, 0805 | Newark Electronics |
CAP, 0.022µF, 200V, 10%, X7R, 0805 | element14 |
Where can I find additional details, specifications and documents for a C0805X223K2RACTU?
Additional datasheets, footprints and schematics for C0805X223K2RACTU are listed on our Part Details page. You can also find images and similar parts to C0805X223K2RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805X223K2RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805X223K2RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805X223K2RACTU fall under?
The C0805X223K2RACTU is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C0805X223K2RACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805X223K2RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0805X223K2RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805X223K2RACTU have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for C0805X223K2RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805X223K2RACTU often in real-time on the comparison pages.
What if I can't find stock of C0805X223K2RACTU?
You can fill out our help required form which you can use to request a quote for C0805X223K2RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.