Status: | Unknown |
---|---|
Series: | ArcShield&trade |
RoHS: | Unknown |
Prices starting from US$0.0075
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0075
|
3,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
4,117
in stock
|
Buy Now | |
element14
from US$0.06
|
4,117
in stock
|
Buy Now | |
Farnell
from US$0.0498
|
4,117
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.0407
|
-
|
Buy Now |
Capacitance | 8200pF |
---|---|
Voltage Rating | 630V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ArcShield&trade |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Smd Multilayer Ceramic Capacitor, Arcshieldt, V Series, 8200 Pf, 10%, X7R, 630 V Rohs Compliant: Yes |Kemet C0805V822KBRACTU | Newark Electronics |
CAP, 8200PF, 630V, 10%, X7R, 0805 | element14 |
Capacitor Arcshield 8.2nF 630V 0805 | RS |
0805 Arcshield HV 8.2nF Ceramic Multilayer Cap,630VDC,+125C, X7R Dielec,+/-10% | KEMET C0805V822KBRACTU | RS Americas |
Where can I find additional details, specifications and documents for a C0805V822KBRACTU?
Additional datasheets, footprints and schematics for C0805V822KBRACTU are listed on our Part Details page. You can also find images and similar parts to C0805V822KBRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805V822KBRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805V822KBRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805V822KBRACTU fall under?
The C0805V822KBRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805V822KBRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805V822KBRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0805V822KBRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805V822KBRACTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and CoreStaff have stock available or on a lead time for C0805V822KBRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805V822KBRACTU often in real-time on the comparison pages.
What if I can't find stock of C0805V822KBRACTU?
You can fill out our help required form which you can use to request a quote for C0805V822KBRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.