Status: | Unknown |
---|---|
Series: | ArcShield&trade |
RoHS: | Unknown |
Prices starting from US$0.0380
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
4,700
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
32,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0439
|
32,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0380
|
10,300
in stock
|
Buy Now | |
element14
from US$0.08
|
2
in stock
|
Buy Now | |
Farnell
from US$0.07
|
2
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ArcShield&trade |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Multilayer Ceramic Capacitor, 0.01 uF, 500 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Cap 0.01Uf 500Vdc X7R 10% Smd 0805 Rohs Compliant: Yes |Kemet C0805V103KCRACTU | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor Arcshield 10nF 500V 0805 | RS |
CAP, 0.01µF, 500V, 10%, X7R, 0805 | element14 |
0805 Arcshield HV 10nF Ceramic Multilayer Cap,500VDC,+125C, X7R Dielectric,+/-10% | KEMET C0805V103KCRACTU | RS Americas |
Where can I find additional details, specifications and documents for a C0805V103KCRACTU?
Additional datasheets, footprints and schematics for C0805V103KCRACTU are listed on our Part Details page. You can also find images and similar parts to C0805V103KCRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805V103KCRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805V103KCRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805V103KCRACTU fall under?
The C0805V103KCRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805V103KCRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805V103KCRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0805V103KCRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805V103KCRACTU have stock available?
Authorised distributors including Avnet America, Newark Electronics, TTI Europe, Transfer Multisort Elektronik and RS have stock available or on a lead time for C0805V103KCRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805V103KCRACTU often in real-time on the comparison pages.
What if I can't find stock of C0805V103KCRACTU?
You can fill out our help required form which you can use to request a quote for C0805V103KCRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.