Status: | Unknown |
---|---|
Series: | CDR31 Series, MIL-PRF-55681 |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CDR31 Series, MIL-PRF-55681 |
RoHS Compliant | No |
Cap Ceramic 0.001uF 100V X7R 10% SMD 0805 (0.001%FR) 125°C Bulk | Avnet America |
Cap, Mlcc, X7R, 1000Pf, 100V, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a C0805N102K1XSL?
Additional datasheets, footprints and schematics for C0805N102K1XSL are listed on our Part Details page. You can also find images and similar parts to C0805N102K1XSL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805N102K1XSL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805N102K1XSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805N102K1XSL fall under?
The C0805N102K1XSL is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805N102K1XSL when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805N102K1XSL you can contact the distributor directly for product support, shipping queries etc.
Is the C0805N102K1XSL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805N102K1XSL have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for C0805N102K1XSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805N102K1XSL often in real-time on the comparison pages.
What if I can't find stock of C0805N102K1XSL?
You can fill out our help required form which you can use to request a quote for C0805N102K1XSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.