C0805J334K4RACTU KEMET Parts by KEMET

CAP MLCC 0.33UF 16V 0805

Status: Unknown
Series: J Series FO-CAP
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
3,970
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
3,970
in stock
Buy Now
Logo for element14
element14
from US$0.10
3,970
in stock
Buy Now

Specifications

Capacitance 0.33µF
Voltage Rating 16V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range J Series FO-CAP
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, Mlcc, 0.33Uf, 16V, 0805 | Newark Electronics
CAP, MLCC, 0.33UF, 16V, 0805 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0805J334K4RACTU?

Additional datasheets, footprints and schematics for C0805J334K4RACTU are listed on our Part Details page. You can also find images and similar parts to C0805J334K4RACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0805J334K4RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805J334K4RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0805J334K4RACTU fall under?

The C0805J334K4RACTU is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0805J334K4RACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0805J334K4RACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0805J334K4RACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0805J334K4RACTU have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C0805J334K4RACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0805J334K4RACTU often in real-time on the comparison pages.

What if I can't find stock of C0805J334K4RACTU?

You can fill out our help required form which you can use to request a quote for C0805J334K4RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay