C0805F152K5RACAUTO KEMET Parts by KEMET

CAP MLCC AEC-Q200 1500PF 50V 0805

Status: Unknown
Series: AEC-Q200 F Series FO-CAP
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
4,000
in stock
Buy Now
Logo for element14
element14
from US$0.06
4,000
in stock
Buy Now

Specifications

Capacitance 1500pF
Voltage Rating 50V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range AEC-Q200 F Series FO-CAP
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, Mlcc, Aec-Q200, 1500Pf, 50V, 0805 | Newark Electronics
CAP, MLCC, AEC-Q200, 1500PF, 50V, 0805 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0805F152K5RACAUTO?

Additional datasheets, footprints and schematics for C0805F152K5RACAUTO are listed on our Part Details page. You can also find images and similar parts to C0805F152K5RACAUTO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0805F152K5RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805F152K5RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0805F152K5RACAUTO fall under?

The C0805F152K5RACAUTO is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0805F152K5RACAUTO when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0805F152K5RACAUTO you can contact the distributor directly for product support, shipping queries etc.

Is the C0805F152K5RACAUTO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0805F152K5RACAUTO have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C0805F152K5RACAUTO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0805F152K5RACAUTO often in real-time on the comparison pages.

What if I can't find stock of C0805F152K5RACAUTO?

You can fill out our help required form which you can use to request a quote for C0805F152K5RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay