C0805C684K5RECTU KEMET Parts by KEMET

CAP 0.68UF 50V MLCC 0805

Status: Unknown
Series: C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0348

Distributor Stock
Logo for Farnell
Farnell
from US$0.0348
917
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0422
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
917
in stock
Buy Now
Logo for element14
element14
from US$0.0389
917
in stock
Buy Now

Specifications

Capacitance 0.68µF
Voltage Rating 50V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range C Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap Ceramic 0.68uF 50V X7R 10% SMD 0805 125°C Paper T/R | Avnet America
Cap, 0.68Uf, 50V, Mlcc, 0805 | Newark Electronics
CAP, 0.68UF, 50V, MLCC, 0805 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0805C684K5RECTU?

Additional datasheets, footprints and schematics for C0805C684K5RECTU are listed on our Part Details page. You can also find images and similar parts to C0805C684K5RECTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0805C684K5RECTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C684K5RECTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0805C684K5RECTU fall under?

The C0805C684K5RECTU is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0805C684K5RECTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C684K5RECTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0805C684K5RECTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0805C684K5RECTU have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for C0805C684K5RECTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0805C684K5RECTU often in real-time on the comparison pages.

What if I can't find stock of C0805C684K5RECTU?

You can fill out our help required form which you can use to request a quote for C0805C684K5RECTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay