C0805C684J3NACAUTO KEMET Parts by KEMET

CAP 0.68µF 25V 5% X8L 0805

Status: Unknown
Series: AEC-Q200 C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
2,378
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
2,378
in stock
Buy Now
Logo for element14
element14
from US$0.26
2,378
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.68µF
Voltage Rating 25V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic X8L
Product Range AEC-Q200 C Series
Operating Temperature Min -55°C
Operating Temperature Max 150°C
Automotive Qualification Standard AEC-Q200
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 0.68Μf, 25V, 5%, X8L, 0805 | Newark Electronics
CAP, 0.68µF, 25V, 5%, X8L, 0805 | element14
Multilayer Ceramic Capacitor, 0.68 uF, 25 V, � 5%, X8L, 0805 [2012 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0805C684J3NACAUTO?

Additional datasheets, footprints and schematics for C0805C684J3NACAUTO are listed on our Part Details page. You can also find images and similar parts to C0805C684J3NACAUTO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0805C684J3NACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C684J3NACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0805C684J3NACAUTO fall under?

The C0805C684J3NACAUTO is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0805C684J3NACAUTO when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C684J3NACAUTO you can contact the distributor directly for product support, shipping queries etc.

Is the C0805C684J3NACAUTO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0805C684J3NACAUTO have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for C0805C684J3NACAUTO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0805C684J3NACAUTO often in real-time on the comparison pages.

What if I can't find stock of C0805C684J3NACAUTO?

You can fill out our help required form which you can use to request a quote for C0805C684J3NACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay