Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
1,810
in stock
|
Buy Now | |
element14
from US$0.27
|
6,108
in stock
|
Buy Now | |
Farnell
from US$0.25
|
6,108
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
4,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1,350
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68000pF |
---|---|
Voltage Rating | 250V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, 0.068µF, 250V, 10%, X7R, 0805 | element14 |
KEMET Ceramic Capacitor 68nF, 250VDC, 0805, ± | Distrelec |
Capacitor Ceramic Multilayer Automotive | RS |
Cap, Mlcc, Aec-Q200, X7R, 0.068Uf, 0805 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.068 uF, 250 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.068 uF, 250 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C0805C683KARACAUTO?
Additional datasheets, footprints and schematics for C0805C683KARACAUTO are listed on our Part Details page. You can also find images and similar parts to C0805C683KARACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805C683KARACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C683KARACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805C683KARACAUTO fall under?
The C0805C683KARACAUTO is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C0805C683KARACAUTO when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C683KARACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0805C683KARACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805C683KARACAUTO have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for C0805C683KARACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805C683KARACAUTO often in real-time on the comparison pages.
What if I can't find stock of C0805C683KARACAUTO?
You can fill out our help required form which you can use to request a quote for C0805C683KARACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.