Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
5,410
in stock
|
Buy Now | |
element14
from US$0.14
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
3,510
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, 0.047µF, 25V, 5%, C0G/NP0, 0805 | element14 |
SMD MLCC 0805 47nF 25V C0G +/-5% | RS |
Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 0.047 F, 5%, C0G/Np0, 25 V Rohs Compliant: Yes |Kemet C0805C473J3GACAUTO | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.047 uF, 25 V, � 5%, C0G (NP0), 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C0805C473J3GACAUTO?
Additional datasheets, footprints and schematics for C0805C473J3GACAUTO are listed on our Part Details page. You can also find images and similar parts to C0805C473J3GACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805C473J3GACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C473J3GACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805C473J3GACAUTO fall under?
The C0805C473J3GACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805C473J3GACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C473J3GACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0805C473J3GACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805C473J3GACAUTO have stock available?
Authorised distributors including element14, Farnell, RS, Rutronik and Newark Electronics have stock available or on a lead time for C0805C473J3GACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805C473J3GACAUTO often in real-time on the comparison pages.
What if I can't find stock of C0805C473J3GACAUTO?
You can fill out our help required form which you can use to request a quote for C0805C473J3GACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.