Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0091
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0253 |
19,850
|
Buy Now | |
TTI Europe | US$0.0188 |
208,000
|
Buy Now | |
Newark Electronics | US$0.0320 |
48,000
|
Buy Now | |
element14 | US$0.0230 |
48,000
|
Buy Now | |
Farnell | US$0.0211 |
48,000
|
Buy Now | |
Avnet America | US$0.0207 |
4,000
|
Buy Now | |
Rapid Electronics | US$0.0116 |
4,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0091 |
3,600
|
Buy Now | |
Distrelec | US$0.0431 |
1,858
|
Buy Now | |
RS Americas | US$0.0120 |
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Multilayer Ceramic Capacitor, C Series, 470 Pf, - 5%, C0G/Np0, 100 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kemet C0805C471J1GACTU | Newark Electronics |
CAP, 470PF, 100V, 5%, C0G, 0805, REEL | element14 |
0805 C0G ceramic capacitor,470pF 100V | RS |
Multilayer Ceramic Capacitor, 470 pF, 100 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
KEMET Ceramic Capacitor 470pF, 100VDC, 0805, ± | Distrelec |
0805 C0G ceramic capacitor,470pF 100V | KEMET C0805C471J1GACTU | RS Americas |
Where can I find additional details, specifications and documents for a C0805C471J1GACTU?
Additional datasheets, footprints and schematics for C0805C471J1GACTU are listed on our Part Details page. You can also find images and similar parts to C0805C471J1GACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805C471J1GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C471J1GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805C471J1GACTU fall under?
The C0805C471J1GACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805C471J1GACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C471J1GACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0805C471J1GACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805C471J1GACTU have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C0805C471J1GACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805C471J1GACTU often in real-time on the comparison pages.
What if I can't find stock of C0805C471J1GACTU?
You can fill out our help required form which you can use to request a quote for C0805C471J1GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.