Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Compliant |
Capacitance | 2200pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series |
RoHS Compliant | Yes |
Ceramic Capacitor, 2200Pf, 50V, 0805, Full Reel | Newark Electronics |
CAP, 2200PF, 50V, MLCC, 0805 | Farnell |
Where can I find additional details, specifications and documents for a C0805C222K5RACTM?
Additional datasheets, footprints and schematics for C0805C222K5RACTM are listed on our Part Details page. You can also find images and similar parts to C0805C222K5RACTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805C222K5RACTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C222K5RACTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805C222K5RACTM fall under?
The C0805C222K5RACTM is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805C222K5RACTM when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C222K5RACTM you can contact the distributor directly for product support, shipping queries etc.
Is the C0805C222K5RACTM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C0805C222K5RACTM have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for C0805C222K5RACTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805C222K5RACTM often in real-time on the comparison pages.
What if I can't find stock of C0805C222K5RACTM?
You can fill out our help required form which you can use to request a quote for C0805C222K5RACTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.