C0805C221KDRACTU KEMET Parts by KEMET

MLCC CAPACITOR 220PF 1KV X7R 10% 0805 FULL REEL

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
2,175
in stock
Buy Now
Logo for element14
element14
from US$0.12
2,175
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
231
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.08
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 220pF
Voltage Rating 1kV
Ceramic Capacitor Case 0805 ^2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range C Series KEMET

Alternative Descriptions

CAP, 220PF, 1 KV, 10%, X7R, 0805 | element14
Mlcc Capacitor, 220Pf, 1Kv, X7R, 10%, 0805 | Newark Electronics
Multilayer Ceramic Capacitor, 220 pF, 1000 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America
Cap Ceramic 220pF 1000V X7R 10% SMD 0805 125?C Plastic T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0805C221KDRACTU?

Additional datasheets, footprints and schematics for C0805C221KDRACTU are listed on our Part Details page. You can also find images and similar parts to C0805C221KDRACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0805C221KDRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C221KDRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0805C221KDRACTU fall under?

The C0805C221KDRACTU is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0805C221KDRACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C221KDRACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0805C221KDRACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0805C221KDRACTU have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for C0805C221KDRACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0805C221KDRACTU often in real-time on the comparison pages.

What if I can't find stock of C0805C221KDRACTU?

You can fill out our help required form which you can use to request a quote for C0805C221KDRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay