Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0280
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
8,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
12,000
in stock
|
Buy Now | |
element14
from US$0.0433
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.0398
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
3,284
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
3,120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0290
|
2,050
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.0280
|
-
|
Buy Now |
Capacitance | 0.15µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 0.15Μf, 50V, 10%, X7R, 0805 | Newark Electronics |
CAP, 0.15µF, 50V, 10%, X7R, 0805 | element14 |
Capacitor Ceramic X7R 0805 50V 150nF | RS |
KEMET Ceramic Capacitor 150nF, 50VDC, 0805, ± | Distrelec |
0805 C 150nF Ceramic Multilayer Capacitor, 50 V, +125degC, X7R Dielec, +/-10% | KEMET C0805C154K5RACTU | RS Americas |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.15 uF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C0805C154K5RACTU?
Additional datasheets, footprints and schematics for C0805C154K5RACTU are listed on our Part Details page. You can also find images and similar parts to C0805C154K5RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805C154K5RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C154K5RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805C154K5RACTU fall under?
The C0805C154K5RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805C154K5RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C154K5RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0805C154K5RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805C154K5RACTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for C0805C154K5RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805C154K5RACTU often in real-time on the comparison pages.
What if I can't find stock of C0805C154K5RACTU?
You can fill out our help required form which you can use to request a quote for C0805C154K5RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.