C0805C152K5GACTU Capacitors by KEMET

CAP 1500PF 50V 10% C0G/NP0 0805

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0140

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0140
28,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
-
Buy Now
Logo for element14
element14
from US$0.07
-
Buy Now

Specifications

Capacitance 1500pF
Voltage Rating 50V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic C0G / NP0
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 10%

Alternative Descriptions

Multilayer Ceramic Capacitor, 1500 pF, 50 V, ± 10%, C0G (NP0), 0805 [2012 Metric] | Avnet America
Multilayer Ceramic Capacitor, C Series, 1500 Pf, - 10%, C0G/Np0, 50 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kemet C0805C152K5GACTU | Newark Electronics
CAP, 1500PF, 50V, 10%, C0G/NP0, 0805 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0805C152K5GACTU?

Additional datasheets, footprints and schematics for C0805C152K5GACTU are listed on our Part Details page. You can also find images and similar parts to C0805C152K5GACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0805C152K5GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C152K5GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0805C152K5GACTU fall under?

The C0805C152K5GACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C0805C152K5GACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C152K5GACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0805C152K5GACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0805C152K5GACTU have stock available?

Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for C0805C152K5GACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0805C152K5GACTU often in real-time on the comparison pages.

What if I can't find stock of C0805C152K5GACTU?

You can fill out our help required form which you can use to request a quote for C0805C152K5GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay