Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0163
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
27,350
in stock
|
Buy Now | |
TTI Europe
from US$0.0163
|
492,500
in stock
|
Buy Now | |
element14
from US$0.0279
|
300,000
in stock
|
Buy Now | |
Farnell
from US$0.0259
|
300,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
82,789
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0205
|
13,200
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
432
in stock
|
Buy Now | |
Chip One Stop
from US$0.0261
|
30
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.0490
|
-
|
Buy Now | |
Avnet Asia
from US$0.0209
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, 1µF, 25V, 10%, X7R, 0805, REEL | element14 |
Multilayer Ceramic Capacitor, C Series, 1 - F, - 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kemet C0805C105K3RACTU | Newark Electronics |
Capacitor 0805 1uF 25V | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
KEMET Ceramic Capacitor 1uF, 25VDC, 0805, ± | Distrelec |
Multilayer Ceramic Capacitor, 1 uF, 25 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
0805 C 1uF Ceramic Multilayer Capacitor, 25 VDC, +125degC, X7R Dielec, +/-10% | KEMET C0805C105K3RACTU | RS Americas |
Where can I find additional details, specifications and documents for a C0805C105K3RACTU..?
Additional datasheets, footprints and schematics for C0805C105K3RACTU.. are listed on our Part Details page. You can also find images and similar parts to C0805C105K3RACTU.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0805C105K3RACTU.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C105K3RACTU.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0805C105K3RACTU.. fall under?
The C0805C105K3RACTU.. is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0805C105K3RACTU.. when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C105K3RACTU.. you can contact the distributor directly for product support, shipping queries etc.
Is the C0805C105K3RACTU.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0805C105K3RACTU.. have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for C0805C105K3RACTU...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0805C105K3RACTU.. often in real-time on the comparison pages.
What if I can't find stock of C0805C105K3RACTU..?
You can fill out our help required form which you can use to request a quote for C0805C105K3RACTU.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.