C0805C102J1RACTU KEMET Parts by KEMET

MLCC CAPACITOR 1000PF 100V X7R 5% 0805 FULL REEL

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

KEMET’s X7R dielectric features a 125°C maximum operating temperature and is considered “temperature stable.” The Electronics Components, Assemblies & Materials Association (EIA) characterizes X7R dielectric as a Class II material. Components of this classification are fixed, ceramic dielectric capacitors suited for bypass and decoupling applications or for frequency discriminating circuits where Q and stability of capacitance characteristics are not critical. X7R exhibits a predictable change in capacitance with respect to time and voltage and boasts a minimal change in capacitance with reference to ambient temperature. Capacitance change is limited to ±15% from −55°C to +125°C.

Prices starting from US$0.0162


Distributor Starting From Stock
Logo for TTI Europe TTI Europe US$0.0162
148,000
Buy Now
Logo for element14 element14 US$0.0341
5,708
Buy Now
Logo for Newark Electronics Newark Electronics US$0.0200
1,360
Buy Now
Logo for Avnet America Avnet America US$0.08
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1000pF
Voltage Rating 100V
Ceramic Capacitor Case 0805 ^2012 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic X7R
Product Range C Series KEMET

Alternative Descriptions

CAP, 1000PF, 100V, 5%, X7R, 0805 | element14
Mlcc Capacitor, 1000Pf, 100V, X7R, 5%, 0805 | Newark Electronics
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 5%, X7R, 0805 [2012 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0805C102J1RACTU?

Additional datasheets, footprints and schematics for C0805C102J1RACTU are listed on our Part Details page. You can also find images and similar parts to C0805C102J1RACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0805C102J1RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C102J1RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0805C102J1RACTU fall under?

The C0805C102J1RACTU is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0805C102J1RACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C102J1RACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0805C102J1RACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0805C102J1RACTU have stock available?

Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for C0805C102J1RACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0805C102J1RACTU often in real-time on the comparison pages.

What if I can't find stock of C0805C102J1RACTU?

You can fill out our help required form which you can use to request a quote for C0805C102J1RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay