C0805C102J1GALTU KEMET Parts by KEMET

CAP 1000PF 100V 5% C0G/NP0 0805

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0448

Distributor Stock
Logo for RS
RS
from US$0.06
22,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
44,760
in stock
Buy Now
Logo for element14
element14
from US$0.06
44,760
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0448
44,760
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0488
16,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 100V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 1000Pf, 100V, 5%, C0G/Np0, 0805 | Newark Electronics
CAP, 1000PF, 100V, 5%, C0G/NP0, 0805 | element14
Capacitor Multi layer Ceramic 0805 1nF 1 | RS
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0805C102J1GALTU?

Additional datasheets, footprints and schematics for C0805C102J1GALTU are listed on our Part Details page. You can also find images and similar parts to C0805C102J1GALTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0805C102J1GALTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C102J1GALTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0805C102J1GALTU fall under?

The C0805C102J1GALTU is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0805C102J1GALTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C102J1GALTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0805C102J1GALTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0805C102J1GALTU have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for C0805C102J1GALTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0805C102J1GALTU often in real-time on the comparison pages.

What if I can't find stock of C0805C102J1GALTU?

You can fill out our help required form which you can use to request a quote for C0805C102J1GALTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay