C0805C100KBRACTU Capacitors by KEMET

MLCC CAPACITOR 10PF 630V X7R 10% 0805 FULL REEL

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
644
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.10
10
in stock
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now

Specifications

Capacitance 10pF
Voltage Rating 630V
Ceramic Capacitor Case 0805 ^2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range C Series KEMET

Alternative Descriptions

Mlcc Capacitor, 10Pf, 630V, X7R, 10%, 0805 | Newark Electronics
Capacitor: ceramic | Transfer Multisort Elektronik
CAP, 10PF, 630V, 10%, X7R, 0805 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0805C100KBRACTU?

Additional datasheets, footprints and schematics for C0805C100KBRACTU are listed on our Part Details page. You can also find images and similar parts to C0805C100KBRACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0805C100KBRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0805C100KBRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0805C100KBRACTU fall under?

The C0805C100KBRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C0805C100KBRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0805C100KBRACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0805C100KBRACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0805C100KBRACTU have stock available?

Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for C0805C100KBRACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0805C100KBRACTU often in real-time on the comparison pages.

What if I can't find stock of C0805C100KBRACTU?

You can fill out our help required form which you can use to request a quote for C0805C100KBRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay