Status: | Unknown |
---|---|
Series: | C062C Series |
RoHS: | Unknown |
Capacitance | 6800pF |
---|---|
Product Range | C062C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
MSL | MSL 1 - Unlimited |
RoHS Compliant | No |
Capacitor, 6800Pf, 50V, C0G, Radial | Newark Electronics |
Cap Ceramic 0.0068uF 50V C0G 5% Radial 5.08mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a C062C682J5G5CA?
Additional datasheets, footprints and schematics for C062C682J5G5CA are listed on our Part Details page. You can also find images and similar parts to C062C682J5G5CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C062C682J5G5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C062C682J5G5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C062C682J5G5CA fall under?
The C062C682J5G5CA is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C062C682J5G5CA when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C062C682J5G5CA you can contact the distributor directly for product support, shipping queries etc.
Is the C062C682J5G5CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C062C682J5G5CA have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for C062C682J5G5CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C062C682J5G5CA often in real-time on the comparison pages.
What if I can't find stock of C062C682J5G5CA?
You can fill out our help required form which you can use to request a quote for C062C682J5G5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.