Status: | Unknown |
---|---|
Series: | C062C Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | C062C Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
MSL | MSL 1 - Unlimited |
RoHS Compliant | No |
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial | Newark Electronics |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 1 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C062C105K5R5CA.?
Additional datasheets, footprints and schematics for C062C105K5R5CA. are listed on our Part Details page. You can also find images and similar parts to C062C105K5R5CA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C062C105K5R5CA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C062C105K5R5CA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C062C105K5R5CA. fall under?
The C062C105K5R5CA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C062C105K5R5CA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C062C105K5R5CA. you can contact the distributor directly for product support, shipping queries etc.
Is the C062C105K5R5CA. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C062C105K5R5CA. have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for C062C105K5R5CA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C062C105K5R5CA. often in real-time on the comparison pages.
What if I can't find stock of C062C105K5R5CA.?
You can fill out our help required form which you can use to request a quote for C062C105K5R5CA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.