C0603X103K3RACTU KEMET Parts by KEMET

CAP 0.01µF 25V 10% X7R 0603

Status: Unknown
Series: X Series FT-CAP
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
2,327
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
2,327
in stock
Buy Now
Logo for element14
element14
from US$0.06
2,317
in stock
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 25V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range X Series FT-CAP
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 0.01Μf, 25V, 10%, X7R, 0603 | Newark Electronics
CAP, 0.01µF, 25V, 10%, X7R, 0603 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0603X103K3RACTU?

Additional datasheets, footprints and schematics for C0603X103K3RACTU are listed on our Part Details page. You can also find images and similar parts to C0603X103K3RACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0603X103K3RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603X103K3RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0603X103K3RACTU fall under?

The C0603X103K3RACTU is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0603X103K3RACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0603X103K3RACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0603X103K3RACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0603X103K3RACTU have stock available?

Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for C0603X103K3RACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0603X103K3RACTU often in real-time on the comparison pages.

What if I can't find stock of C0603X103K3RACTU?

You can fill out our help required form which you can use to request a quote for C0603X103K3RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay