Status: | Unknown |
---|---|
Series: | ESD Rated Series |
RoHS: | Unknown |
Prices starting from US$0.0255
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0441
|
219,264
in stock
|
Buy Now | |
element14
from US$0.0492
|
219,264
in stock
|
Buy Now | |
Avnet Asia
from US$0.0301
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
8,946
in stock
|
Buy Now | |
Rutronik
from US$0.0255
|
-
|
Buy Now | |
Avnet America
from US$0.0326
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ESD Rated Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, 0.01µF, 200V, 10%, X7R, 0603 | element14 |
Multilayer Ceramic Capacitor, 0.01 uF, 200 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet Asia |
Cap, Aec-Q200, 0.01Uf, 200V, Mlcc, 0603 | Newark Electronics |
Cap Cer 0603 10nF 200V X7R +/-10% 4K 7" Reel | KEMET C0603X103K2RECAUTO | RS Americas |
Multilayer Ceramic Capacitor, 0.01 uF, 200 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C0603X103K2RECAUTO?
Additional datasheets, footprints and schematics for C0603X103K2RECAUTO are listed on our Part Details page. You can also find images and similar parts to C0603X103K2RECAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603X103K2RECAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603X103K2RECAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603X103K2RECAUTO fall under?
The C0603X103K2RECAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0603X103K2RECAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603X103K2RECAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0603X103K2RECAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603X103K2RECAUTO have stock available?
Authorised distributors including element14, Farnell, Avnet Asia, Newark Electronics and Rutronik have stock available or on a lead time for C0603X103K2RECAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603X103K2RECAUTO often in real-time on the comparison pages.
What if I can't find stock of C0603X103K2RECAUTO?
You can fill out our help required form which you can use to request a quote for C0603X103K2RECAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.