Status: | Unknown |
---|---|
Series: | ArcShield&trade |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
12,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
12,850
in stock
|
Buy Now | |
element14
from US$0.09
|
12,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,810
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ArcShield&trade |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Multilayer Ceramic Capacitor, High Voltage, Aec-Q200 Arcshield Series, 1000 Pf, 10%, X7R, 500 V Rohs Compliant: Yes |Kemet C0603V102KCRACTU | Newark Electronics |
CAP, 1000PF, 500V, 10%, X7R, 0603 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 1000 pF, 500 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C0603V102KCRACTU?
Additional datasheets, footprints and schematics for C0603V102KCRACTU are listed on our Part Details page. You can also find images and similar parts to C0603V102KCRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603V102KCRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603V102KCRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603V102KCRACTU fall under?
The C0603V102KCRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0603V102KCRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603V102KCRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0603V102KCRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603V102KCRACTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for C0603V102KCRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603V102KCRACTU often in real-time on the comparison pages.
What if I can't find stock of C0603V102KCRACTU?
You can fill out our help required form which you can use to request a quote for C0603V102KCRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.