C0603C910F5GACTU KEMET Parts by KEMET

CAP 91PF 50V MLCC 0603

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now

Specifications

Capacitance 91pF
Voltage Rating 50V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 1%
Dielectric Characteristic C0G / NP0
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitor,ceramic,91Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant: Yes |Kemet C0603C910F5GACTU | Newark Electronics
Multilayer Ceramic Capacitor, 91 pF, 50 V, ± 1%, C0G (NP0), 0603 [1608 Metric] | Avnet America
CAP, 91PF, 50V, MLCC, 0603 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0603C910F5GACTU?

Additional datasheets, footprints and schematics for C0603C910F5GACTU are listed on our Part Details page. You can also find images and similar parts to C0603C910F5GACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0603C910F5GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C910F5GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0603C910F5GACTU fall under?

The C0603C910F5GACTU is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0603C910F5GACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C910F5GACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0603C910F5GACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0603C910F5GACTU have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for C0603C910F5GACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0603C910F5GACTU often in real-time on the comparison pages.

What if I can't find stock of C0603C910F5GACTU?

You can fill out our help required form which you can use to request a quote for C0603C910F5GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay