Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0083
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0240 |
59,500
|
Buy Now | |
TTI Europe | US$0.0083 |
560,000
|
Buy Now | |
Avnet America | US$0.0219 |
196,000
|
Buy Now | |
element14 | US$0.0156 |
50,608
|
Buy Now | |
Newark Electronics | US$0.08 |
48,000
|
Buy Now | |
Farnell | US$0.0098 |
48,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0084 |
16,200
|
Buy Now | |
Distrelec | US$0.10 |
797
|
Buy Now | |
RS Americas | US$0.0250 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Cap Ceramic 0.047uF 50V X7R 10% SMD 0603 125°C Paper T/R | Avnet America |
Capacitor Ceramic X7R 0603 50V 47nF | RS |
CAP, 0.047µF, 50V, 10%, X7R, 0603 | element14 |
Multilayer Ceramic Capacitor, C Series, 0.047 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Kemet C0603C473K5RACTU | Newark Electronics |
CAP, 0.047µF, 50V, 10%, X7R, 0603, REEL | Farnell |
Capacitor: ceramic | Transfer Multisort Elektronik |
KEMET Ceramic Capacitor 47nF, 50VDC, 0603, ± | Distrelec |
C0603C 47nF Ceramic Multilayer Capacitor, 50 VDC, +125degC, X7R Dielec, +/-10% | KEMET C0603C473K5RACTU | RS Americas |
Where can I find additional details, specifications and documents for a C0603C473K5RACTU?
Additional datasheets, footprints and schematics for C0603C473K5RACTU are listed on our Part Details page. You can also find images and similar parts to C0603C473K5RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603C473K5RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C473K5RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603C473K5RACTU fall under?
The C0603C473K5RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0603C473K5RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C473K5RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0603C473K5RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603C473K5RACTU have stock available?
Authorised distributors including TTI Europe, Avnet America, RS, element14 and Newark Electronics have stock available or on a lead time for C0603C473K5RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603C473K5RACTU often in real-time on the comparison pages.
What if I can't find stock of C0603C473K5RACTU?
You can fill out our help required form which you can use to request a quote for C0603C473K5RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.