Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0374
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0250
|
6,500
in stock
|
Buy Now | |
element14
from US$0.08
|
2,790
in stock
|
Buy Now | |
Farnell
from US$0.07
|
2,790
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
403
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.0350
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 4700PF, 200V, 10%, X7R, 0603 | element14 |
0603 X7R ceramic capacitor, 200V 4.7nF | RS |
Cap, Mlcc, X7R, 4700Pf, 200V, 0603 | Newark Electronics |
Multilayer Ceramic Capacitor, 4700 pF, 200 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
0603 C 4.7nF Ceramic Multilayer Capacitor,200V dc,+125C, X7R Dielectric,+/-10% | KEMET C0603C472K2RACTU | RS Americas |
Cap Ceramic 0.0047uF 200V X7R 10% SMD 0603 125?C Paper T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a C0603C472K2RACTU?
Additional datasheets, footprints and schematics for C0603C472K2RACTU are listed on our Part Details page. You can also find images and similar parts to C0603C472K2RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603C472K2RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C472K2RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603C472K2RACTU fall under?
The C0603C472K2RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0603C472K2RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C472K2RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0603C472K2RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603C472K2RACTU have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for C0603C472K2RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603C472K2RACTU often in real-time on the comparison pages.
What if I can't find stock of C0603C472K2RACTU?
You can fill out our help required form which you can use to request a quote for C0603C472K2RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.