C0603C471K8RACTU KEMET Parts by KEMET

CAP 470PF 10V MLCC 0603

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0420

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0420
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0488
-
Buy Now

Specifications

Capacitance 470pF
Voltage Rating 10V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range C Series KEMET
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitor,ceramic,470Pf,10Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant: Yes |Kemet C0603C471K8RACTU | Newark Electronics
Multilayer Ceramic Capacitor, 470 pF, 10 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America
CAP, 470PF, 10V, MLCC, 0603 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0603C471K8RACTU?

Additional datasheets, footprints and schematics for C0603C471K8RACTU are listed on our Part Details page. You can also find images and similar parts to C0603C471K8RACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0603C471K8RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C471K8RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0603C471K8RACTU fall under?

The C0603C471K8RACTU is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C0603C471K8RACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C471K8RACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0603C471K8RACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0603C471K8RACTU have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for C0603C471K8RACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0603C471K8RACTU often in real-time on the comparison pages.

What if I can't find stock of C0603C471K8RACTU?

You can fill out our help required form which you can use to request a quote for C0603C471K8RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay