C0603C334K8RACTU Capacitors by KEMET

MLCC CAPACITOR 0.33UF 10V X7R 10% 0603 FULL REEL

Status: Unknown
Series: C Series KEMET
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s X7R dielectric features a 125°C maximum operating temperature and is considered “temperature stable.” The Electronics Components, Assemblies & Materials Association (EIA) characterizes X7R dielectric as a Class II material. Components of this classification are fixed, ceramic dielectric capacitors suited for bypass and decoupling applications or for frequency discriminating circuits where Q and stability of capacitance characteristics are not critical. X7R exhibits a predictable change in capacitance with respect to time and voltage and boasts a minimal change in capacitance with reference to ambient temperature. Capacitance change is limited to ±15% from −55°C to +125°C.

Where to Buy

Prices starting from US$0.0111

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
6,673
in stock
Buy Now
Logo for element14
element14
from US$0.06
6,673
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0200
2,088
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.19
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0111
-
Buy Now

Specifications

Capacitance 0.33µF
Voltage Rating 10V
Ceramic Capacitor Case 0603 ^1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range C Series KEMET

Alternative Descriptions

CAP, 0.33µF, 10V, 10%, X7R, 0603 | element14
Mlcc Capacitor, 0.33Uf, 10V, X7R, 10%, 0603 | Newark Electronics
Multilayer Ceramic Capacitor, 0.33 uF, 10 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America
Capacitor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C0603C334K8RACTU?

Additional datasheets, footprints and schematics for C0603C334K8RACTU are listed on our Part Details page. You can also find images and similar parts to C0603C334K8RACTU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C0603C334K8RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C334K8RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C0603C334K8RACTU fall under?

The C0603C334K8RACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C0603C334K8RACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C334K8RACTU you can contact the distributor directly for product support, shipping queries etc.

Is the C0603C334K8RACTU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C0603C334K8RACTU have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for C0603C334K8RACTU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C0603C334K8RACTU often in real-time on the comparison pages.

What if I can't find stock of C0603C334K8RACTU?

You can fill out our help required form which you can use to request a quote for C0603C334K8RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay