Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.0059
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0150
|
6,316
in stock
|
Buy Now | |
Avnet Asia
from US$0.0120
|
80,000
in stock
|
Buy Now | |
Rutronik
from US$0.0059
|
64,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0079
|
7,800
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0098
|
7,500
in stock
|
Buy Now | |
element14
from US$0.0176
|
6,316
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0080
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 3300pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Multilayer Ceramic Capacitor, 3300 pF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet Asia |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD MLC Capacitor 3,3nF 50V 10% X7R 0603 | Schukat Electronic |
CAP, 3300PF, 50V, 10%, X7R, 0603 | element14 |
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0603 | Newark Electronics |
Multilayer Ceramic Capacitor, 3300 pF, 50 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C0603C332K5RACAUTO?
Additional datasheets, footprints and schematics for C0603C332K5RACAUTO are listed on our Part Details page. You can also find images and similar parts to C0603C332K5RACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603C332K5RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C332K5RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603C332K5RACAUTO fall under?
The C0603C332K5RACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0603C332K5RACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C332K5RACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0603C332K5RACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603C332K5RACAUTO have stock available?
Authorised distributors including Avnet Asia, Rutronik, Transfer Multisort Elektronik, Schukat Electronic and element14 have stock available or on a lead time for C0603C332K5RACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603C332K5RACAUTO often in real-time on the comparison pages.
What if I can't find stock of C0603C332K5RACAUTO?
You can fill out our help required form which you can use to request a quote for C0603C332K5RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.