Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.07
|
No stock
|
Buy Now |
Capacitance | 0.15µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Product Range | C Series |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Mlcc Capacitor, 0.15Uf, 16V, X7R, 5%, 0603 | Newark Electronics |
Where can I find additional details, specifications and documents for a C0603C154J4RAC?
Additional datasheets, footprints and schematics for C0603C154J4RAC are listed on our Part Details page. You can also find images and similar parts to C0603C154J4RAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603C154J4RAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C154J4RAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603C154J4RAC fall under?
The C0603C154J4RAC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0603C154J4RAC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C154J4RAC you can contact the distributor directly for product support, shipping queries etc.
Is the C0603C154J4RAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C0603C154J4RAC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for C0603C154J4RAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603C154J4RAC often in real-time on the comparison pages.
What if I can't find stock of C0603C154J4RAC?
You can fill out our help required form which you can use to request a quote for C0603C154J4RAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.